Klein Tools, Inc. Drive Socket 65914

Description
6-POINT, METRIC TYPE 3/8 INCH DRIVE END SIZE 14 MM SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet
Description
6-POINT, METRIC TYPE 3/8 INCH DRIVE END SIZE 14 MM SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 65914 - Klein Tools, Inc.
Chicago, IL, USA
Drive Socket
65914
Drive Socket 65914
6-POINT, METRIC TYPE 3/8 INCH DRIVE END SIZE 14 MM SOCKET END SIZE HEX DRIVE END SHAPE
  • 6-POINT, METRIC TYPE
  • 3/8 INCH DRIVE END SIZE
  • 14 MM SOCKET END SIZE
  • HEX DRIVE END SHAPE
Supplier's Site Datasheet
Sockets, Handles - 65914-ND - DigiKey
Thief River Falls, MN, United States
Sockets, Handles
65914-ND
Sockets, Handles 65914-ND
Socket 6 Point Socket Chrome Finish 14mm

Socket 6 Point Socket Chrome Finish 14mm

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Drive Sockets and Adapters Drive Sockets and Adapters
Product Number 65914 65914-ND
Product Name Drive Socket Sockets, Handles
Product Type Individual Socket Socket Set (Sockets Only); Socket
Metric Size 14 mm 14 mm
Number of Points 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
DRIVE SOCKET - LPHTSOC1215168PT - Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.9375 inch
View Details
Drive Socket - 65804 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.6875 inch
Number of Points 12
View Details
2 suppliers
Impact Sockets - 173620 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Standard Length; Standard Impact Socket
View Details