Proto® Industrial Tools DRIVE EXTENSION J4762W

Description
WOBBLE TYPE 1/4 INCH SIZE FULL POLISHED FINISH 10 INCH OVERALL LENGTH 1/4 SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 WEIGHT 0.2 LB
Datasheet
Description
WOBBLE TYPE 1/4 INCH SIZE FULL POLISHED FINISH 10 INCH OVERALL LENGTH 1/4 SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 WEIGHT 0.2 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE EXTENSION - J4762W - Proto® Industrial Tools
New Britain, CT, USA
DRIVE EXTENSION
J4762W
DRIVE EXTENSION J4762W
WOBBLE TYPE 1/4 INCH SIZE FULL POLISHED FINISH 10 INCH OVERALL LENGTH 1/4 SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 WEIGHT 0.2 LB
  • WOBBLE TYPE
  • 1/4 INCH SIZE
  • FULL POLISHED FINISH
  • 10 INCH OVERALL LENGTH
  • 1/4 SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.500
  • WEIGHT 0.2 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J4762W
Product Name DRIVE EXTENSION
Product Type Socket Extension
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1923736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
DRIVE SOCKET - LPHTSOC12138 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.38 inch
View Details