J4749XLHS -- RATCHET WRENCH
Proto® Industrial Tools
RATCHET WRENCH
J4749XLHS
Description
PEAR HEAD, REVERSIBLE TYPE
FULL POLISH NICKEL CHROME PLATED FINISH
5 45/64 INCH OVERALL LENGTH
1/4 INCH DRIVE SIZE
1/4 DRIVE SIZE - FRACTIONAL
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.500
WITH 45 TOOTH GEAR PAWL DESIGN
WEIGHT 0.25 LB
Description
PEAR HEAD, REVERSIBLE TYPE
FULL POLISH NICKEL CHROME PLATED FINISH
5 45/64 INCH OVERALL LENGTH
1/4 INCH DRIVE SIZE
1/4 DRIVE SIZE - FRACTIONAL
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.500
WITH 45 TOOTH GEAR PAWL DESIGN
WEIGHT 0.25 LB
Datasheet
Suppliers
PEAR HEAD, REVERSIBLE TYPE
FULL POLISH NICKEL CHROME PLATED FINISH
5 45/64 INCH OVERALL LENGTH
1/4 INCH DRIVE SIZE
1/4 DRIVE SIZE - FRACTIONAL
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.500
WITH 45 TOOTH GEAR PAWL DESIGN
WEIGHT 0.25 LB
- PEAR HEAD, REVERSIBLE TYPE
- FULL POLISH NICKEL CHROME PLATED FINISH
- 5 45/64 INCH OVERALL LENGTH
- 1/4 INCH DRIVE SIZE
- 1/4 DRIVE SIZE - FRACTIONAL
- PROTO[R] BRAND
- APPLICABLE STANDARD ASME B107.500
- WITH 45 TOOTH GEAR PAWL DESIGN
- WEIGHT 0.25 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
J4749XLHS |
|
Product Name
|
RATCHET WRENCH |
|
Drive Size
|
0.2500 inch (6.35 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Torque
Drive Size
0.3125 inch (7.94 mm)
Wrench Length
4 inch (102 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Type
Specialty/Other
Wrench Length
215 inch (5461 mm)
Wrench Weight
268 lbs (122 kg)
View Details