Proto® Industrial Tools DRIVE SOCKET SET J47152XL

Description
6 POINT TYPE 22 PIECE(S) MOLDED CASE PACKAGING TYPE (7) 1/4 INCH STANDARD DRIVE SOCKET, (10) 3/8 INCH STANDARD DRIVE SOCKET, (1) 1/4 INCH DRIVE SOCKET DRIVER, (1) 3/8 INCH DRIVE PEAR HEAD RATCHET, (1) 3/8 INCH DRIVE ADAPTER, (2) 3/8 INCH DRIVE EXTENSION SET CONTENT 1/4 INCH, 3/8 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH WEIGHT 5.57 LB WITH BLOW MOLDED CASE
Datasheet
Description
6 POINT TYPE 22 PIECE(S) MOLDED CASE PACKAGING TYPE (7) 1/4 INCH STANDARD DRIVE SOCKET, (10) 3/8 INCH STANDARD DRIVE SOCKET, (1) 1/4 INCH DRIVE SOCKET DRIVER, (1) 3/8 INCH DRIVE PEAR HEAD RATCHET, (1) 3/8 INCH DRIVE ADAPTER, (2) 3/8 INCH DRIVE EXTENSION SET CONTENT 1/4 INCH, 3/8 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH WEIGHT 5.57 LB WITH BLOW MOLDED CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - J47152XL - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
J47152XL
DRIVE SOCKET SET J47152XL
6 POINT TYPE 22 PIECE(S) MOLDED CASE PACKAGING TYPE (7) 1/4 INCH STANDARD DRIVE SOCKET, (10) 3/8 INCH STANDARD DRIVE SOCKET, (1) 1/4 INCH DRIVE SOCKET DRIVER, (1) 3/8 INCH DRIVE PEAR HEAD RATCHET, (1) 3/8 INCH DRIVE ADAPTER, (2) 3/8 INCH DRIVE EXTENSION SET CONTENT 1/4 INCH, 3/8 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH WEIGHT 5.57 LB WITH BLOW MOLDED CASE
  • 6 POINT TYPE
  • 22 PIECE(S)
  • MOLDED CASE PACKAGING TYPE
  • (7) 1/4 INCH STANDARD DRIVE SOCKET, (10) 3/8 INCH STANDARD DRIVE SOCKET, (1) 1/4 INCH DRIVE SOCKET DRIVER, (1) 3/8 INCH DRIVE PEAR HEAD RATCHET, (1) 3/8 INCH DRIVE ADAPTER, (2) 3/8 INCH DRIVE EXTENSION SET CONTENT
  • 1/4 INCH, 3/8 INCH DRIVE SIZE
  • PROTO[R] BRAND
  • SOCKET SIZE 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH
  • WEIGHT 5.57 LB
  • WITH BLOW MOLDED CASE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J47152XL
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
1/2
Specs
Product Type Individual Socket
View Details
456/13/5 - Socket set 3/8
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details