Proto® Industrial Tools DRIVE SOCKET SET J47152

Description
6 POINT TYPE 22 PIECE(S) MOLDED CASE PACKAGING TYPE (7) 1/4 INCH STANDARD DRIVE SOCKET, (10) 3/8 INCH STANDARD DRIVE SOCKET, (1) 1/4 INCH DRIVE SOCKET DRIVER, (1) 3/8 INCH DRIVE PEAR HEAD RATCHET, (1) 3/8 INCH DRIVE ADAPTER, (2) 3/8 INCH DRIVE EXTENSION SET CONTENT 1/4 INCH, 3/8 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH WEIGHT 5.41 LB WITH BLOW MOLDED CASE
Datasheet
Description
6 POINT TYPE 22 PIECE(S) MOLDED CASE PACKAGING TYPE (7) 1/4 INCH STANDARD DRIVE SOCKET, (10) 3/8 INCH STANDARD DRIVE SOCKET, (1) 1/4 INCH DRIVE SOCKET DRIVER, (1) 3/8 INCH DRIVE PEAR HEAD RATCHET, (1) 3/8 INCH DRIVE ADAPTER, (2) 3/8 INCH DRIVE EXTENSION SET CONTENT 1/4 INCH, 3/8 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH WEIGHT 5.41 LB WITH BLOW MOLDED CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - J47152 - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
J47152
DRIVE SOCKET SET J47152
6 POINT TYPE 22 PIECE(S) MOLDED CASE PACKAGING TYPE (7) 1/4 INCH STANDARD DRIVE SOCKET, (10) 3/8 INCH STANDARD DRIVE SOCKET, (1) 1/4 INCH DRIVE SOCKET DRIVER, (1) 3/8 INCH DRIVE PEAR HEAD RATCHET, (1) 3/8 INCH DRIVE ADAPTER, (2) 3/8 INCH DRIVE EXTENSION SET CONTENT 1/4 INCH, 3/8 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH WEIGHT 5.41 LB WITH BLOW MOLDED CASE
  • 6 POINT TYPE
  • 22 PIECE(S)
  • MOLDED CASE PACKAGING TYPE
  • (7) 1/4 INCH STANDARD DRIVE SOCKET, (10) 3/8 INCH STANDARD DRIVE SOCKET, (1) 1/4 INCH DRIVE SOCKET DRIVER, (1) 3/8 INCH DRIVE PEAR HEAD RATCHET, (1) 3/8 INCH DRIVE ADAPTER, (2) 3/8 INCH DRIVE EXTENSION SET CONTENT
  • 1/4 INCH, 3/8 INCH DRIVE SIZE
  • PROTO[R] BRAND
  • SOCKET SIZE 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH
  • WEIGHT 5.41 LB
  • WITH BLOW MOLDED CASE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J47152
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1620302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Product Features Bi-hexagon
View Details
Sockets for Theft Prevention Nuts - SKW-6 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 17 mm
View Details
DRIVE SOCKET - LPHTSOC12348PT - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.7500 inch
View Details