Proto® Industrial Tools Drive Socket J4714LTM

Description
12-POINT TYPE 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 14 MM SOCKET END SIZE 14 SOCKET END SIZE IN MM TORQUEPLUS. BRAND SOCKET DESIGNATION DEEP DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
12-POINT TYPE 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 14 MM SOCKET END SIZE 14 SOCKET END SIZE IN MM TORQUEPLUS. BRAND SOCKET DESIGNATION DEEP DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J4714LTM - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J4714LTM
Drive Socket J4714LTM
12-POINT TYPE 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 14 MM SOCKET END SIZE 14 SOCKET END SIZE IN MM TORQUEPLUS. BRAND SOCKET DESIGNATION DEEP DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • 12-POINT TYPE
  • 1/4 INCH DRIVE END SIZE
  • .25 DRIVE END SIZE - DECIMAL
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 14 MM SOCKET END SIZE
  • 14 SOCKET END SIZE IN MM
  • TORQUEPLUS. BRAND
  • SOCKET DESIGNATION DEEP
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J4714LTM
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
TORX® Socket Size T30
View Details
Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
DRIVE SOCKET - LPHTSOC121188PT - Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.12 inch
View Details