Description
12 POINT TYPE
POLISHED CHROME FINISH
59/64 INCH OVERALL LENGTH
7/16 INCH OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
1/4 DRIVE END SIZE - FRACTIONAL
9/32 SOCKET END SIZE - FRACTIONAL
9/32 INCH SOCKET END SIZE
PROTO[R] BRAND
NUT DEPTH 9/32 INCH
BOLT CLEARANCE DEPTH 9/16 INCH
SPLINE SIZE #9
WEIGHT 0.02 LB