Proto® Industrial Tools TOOL CHEST/CABINET J45035

Description
MOBILE TYPE POWDER COATED PAINT FINISH RED COLOR 30 INCH 39 INCH 21 1/4 INCH 10690 CU INCH CAPACITY 7 DRAWER(S) STANLEY[R] BRAND FEATURES FULL WIDTH ALUMINUM DRAWER PULLS, CHROME PLATED RECTANGULAR CABINET HANDLE, DRAWER LINERS, 6 INCH X 2 INCH CASTER WEIGHT 318 LB
Datasheet
Description
MOBILE TYPE POWDER COATED PAINT FINISH RED COLOR 30 INCH 39 INCH 21 1/4 INCH 10690 CU INCH CAPACITY 7 DRAWER(S) STANLEY[R] BRAND FEATURES FULL WIDTH ALUMINUM DRAWER PULLS, CHROME PLATED RECTANGULAR CABINET HANDLE, DRAWER LINERS, 6 INCH X 2 INCH CASTER WEIGHT 318 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TOOL CHEST/CABINET - J45035 - Proto® Industrial Tools
New Britain, CT, USA
TOOL CHEST/CABINET
J45035
TOOL CHEST/CABINET J45035
MOBILE TYPE POWDER COATED PAINT FINISH RED COLOR 30 INCH 39 INCH 21 1/4 INCH 10690 CU INCH CAPACITY 7 DRAWER(S) STANLEY[R] BRAND FEATURES FULL WIDTH ALUMINUM DRAWER PULLS, CHROME PLATED RECTANGULAR CABINET HANDLE, DRAWER LINERS, 6 INCH X 2 INCH CASTER WEIGHT 318 LB
  • MOBILE TYPE
  • POWDER COATED PAINT FINISH
  • RED COLOR
  • 30 INCH
  • 39 INCH
  • 21 1/4 INCH
  • 10690 CU INCH CAPACITY
  • 7 DRAWER(S)
  • STANLEY[R] BRAND
  • FEATURES FULL WIDTH ALUMINUM DRAWER PULLS, CHROME PLATED RECTANGULAR CABINET HANDLE, DRAWER LINERS, 6 INCH X 2 INCH CASTER
  • WEIGHT 318 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Cabinets and Casework
Product Number J45035
Product Name TOOL CHEST/CABINET
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details