Proto® Industrial Tools TOOL CHEST/CABINET J45030

Description
MOBILE TYPE POWDER COATED PAINT FINISH RED COLOR 60 INCH 39 INCH 27 3/4 INCH 32333 CU INCH CAPACITY 6 DRAWER(S) STANLEY[R] BRAND FEATURES FULL WIDTH ALUMINUM DRAWER PULLS, CHROME PLATED RECTANGULAR CABINET HANDLE, DRAWER LINERS, 6 INCH X 2 INCH CASTER WEIGHT 430 LB
Datasheet
Description
MOBILE TYPE POWDER COATED PAINT FINISH RED COLOR 60 INCH 39 INCH 27 3/4 INCH 32333 CU INCH CAPACITY 6 DRAWER(S) STANLEY[R] BRAND FEATURES FULL WIDTH ALUMINUM DRAWER PULLS, CHROME PLATED RECTANGULAR CABINET HANDLE, DRAWER LINERS, 6 INCH X 2 INCH CASTER WEIGHT 430 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TOOL CHEST/CABINET - J45030 - Proto® Industrial Tools
New Britain, CT, USA
TOOL CHEST/CABINET
J45030
TOOL CHEST/CABINET J45030
MOBILE TYPE POWDER COATED PAINT FINISH RED COLOR 60 INCH 39 INCH 27 3/4 INCH 32333 CU INCH CAPACITY 6 DRAWER(S) STANLEY[R] BRAND FEATURES FULL WIDTH ALUMINUM DRAWER PULLS, CHROME PLATED RECTANGULAR CABINET HANDLE, DRAWER LINERS, 6 INCH X 2 INCH CASTER WEIGHT 430 LB
  • MOBILE TYPE
  • POWDER COATED PAINT FINISH
  • RED COLOR
  • 60 INCH
  • 39 INCH
  • 27 3/4 INCH
  • 32333 CU INCH CAPACITY
  • 6 DRAWER(S)
  • STANLEY[R] BRAND
  • FEATURES FULL WIDTH ALUMINUM DRAWER PULLS, CHROME PLATED RECTANGULAR CABINET HANDLE, DRAWER LINERS, 6 INCH X 2 INCH CASTER
  • WEIGHT 430 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Cabinets and Casework
Product Number J45030
Product Name TOOL CHEST/CABINET
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Punching tool storage - N5PBEG-3401L3A - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Features Portable
View Details
Key Cabinets - 1798135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 21.65 inch (550 mm)
View Details