Proto® Industrial Tools TOOL CHEST/CABINET J445442-14BL

Description
MOBILE TYPE STEEL MATERIAL PAINTED FINISH BLUE COLOR 54 INCH 42 INCH 18 INCH 16, 18 GAUGE THICKNESS 22248 CU INCH CAPACITY 14 DRAWER(S) PROTO[R] BRAND TOP SURFACE MATERIAL VINYL FEATURES HEAVY DUTY KEY, RECESSED ALUMINUM EXTRUDED DRAWER PULLS, HEAVY DUTY EASY GRIP HANDLE, 5 INCH X 2 INCH POLYURETHANE CASTER WEIGHT 345 LB
Datasheet
Description
MOBILE TYPE STEEL MATERIAL PAINTED FINISH BLUE COLOR 54 INCH 42 INCH 18 INCH 16, 18 GAUGE THICKNESS 22248 CU INCH CAPACITY 14 DRAWER(S) PROTO[R] BRAND TOP SURFACE MATERIAL VINYL FEATURES HEAVY DUTY KEY, RECESSED ALUMINUM EXTRUDED DRAWER PULLS, HEAVY DUTY EASY GRIP HANDLE, 5 INCH X 2 INCH POLYURETHANE CASTER WEIGHT 345 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TOOL CHEST/CABINET - J445442-14BL - Proto® Industrial Tools
New Britain, CT, USA
TOOL CHEST/CABINET
J445442-14BL
TOOL CHEST/CABINET J445442-14BL
MOBILE TYPE STEEL MATERIAL PAINTED FINISH BLUE COLOR 54 INCH 42 INCH 18 INCH 16, 18 GAUGE THICKNESS 22248 CU INCH CAPACITY 14 DRAWER(S) PROTO[R] BRAND TOP SURFACE MATERIAL VINYL FEATURES HEAVY DUTY KEY, RECESSED ALUMINUM EXTRUDED DRAWER PULLS, HEAVY DUTY EASY GRIP HANDLE, 5 INCH X 2 INCH POLYURETHANE CASTER WEIGHT 345 LB
  • MOBILE TYPE
  • STEEL MATERIAL
  • PAINTED FINISH
  • BLUE COLOR
  • 54 INCH
  • 42 INCH
  • 18 INCH
  • 16, 18 GAUGE THICKNESS
  • 22248 CU INCH CAPACITY
  • 14 DRAWER(S)
  • PROTO[R] BRAND
  • TOP SURFACE MATERIAL VINYL
  • FEATURES HEAVY DUTY KEY, RECESSED ALUMINUM EXTRUDED DRAWER PULLS, HEAVY DUTY EASY GRIP HANDLE, 5 INCH X 2 INCH POLYURETHANE CASTER
  • WEIGHT 345 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Cabinets and Casework
Product Number J445442-14BL
Product Name TOOL CHEST/CABINET
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Machining tool storage - NCV-GH620001L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Height 62.00 inch (1575 mm)
View Details
Unvented Base Cabinets -  - AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
Material Polypropylene (PP)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details