Proto® Industrial Tools Flare Nut Wrench J3826

Description
SINGLE END, STRAIGHT TYPE 9 3/8 INCH OVERALL LENGTH 20.6 SMALLER END SIZE IN MM 13/16 SMALLER END SIZE - FRACTIONAL .813 SMALLER END SIZE - DECIMAL 13/16 INCH SMALLER END SIZE 7/16 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND HEAD DIAMETER 1 11/16 INCH WEIGHT 0.58 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END, STRAIGHT TYPE 9 3/8 INCH OVERALL LENGTH 20.6 SMALLER END SIZE IN MM 13/16 SMALLER END SIZE - FRACTIONAL .813 SMALLER END SIZE - DECIMAL 13/16 INCH SMALLER END SIZE 7/16 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND HEAD DIAMETER 1 11/16 INCH WEIGHT 0.58 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flare Nut Wrench - J3826 - Proto® Industrial Tools
New Britain, CT, USA
Flare Nut Wrench
J3826
Flare Nut Wrench J3826
SINGLE END, STRAIGHT TYPE 9 3/8 INCH OVERALL LENGTH 20.6 SMALLER END SIZE IN MM 13/16 SMALLER END SIZE - FRACTIONAL .813 SMALLER END SIZE - DECIMAL 13/16 INCH SMALLER END SIZE 7/16 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND HEAD DIAMETER 1 11/16 INCH WEIGHT 0.58 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • SINGLE END, STRAIGHT TYPE
  • 9 3/8 INCH OVERALL LENGTH
  • 20.6 SMALLER END SIZE IN MM
  • 13/16 SMALLER END SIZE - FRACTIONAL
  • .813 SMALLER END SIZE - DECIMAL
  • 13/16 INCH SMALLER END SIZE
  • 7/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • PROTO[R] BRAND
  • HEAD DIAMETER 1 11/16 INCH
  • WEIGHT 0.58 LB
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3826
Product Name Flare Nut Wrench
Type Flare-Nut
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 52 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15 inch (381 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details