Proto® Industrial Tools Flare Nut Wrench J3814

Description
RATCHET TYPE 5-7/16 INCH OVERALL LENGTH 7/16 SMALLER END SIZE - FRACTIONAL .4375 SMALLER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 12 POINT(S) PROTO. BRAND SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
RATCHET TYPE 5-7/16 INCH OVERALL LENGTH 7/16 SMALLER END SIZE - FRACTIONAL .4375 SMALLER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 12 POINT(S) PROTO. BRAND SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flare Nut Wrench - J3814 - Proto® Industrial Tools
New Britain, CT, USA
Flare Nut Wrench
J3814
Flare Nut Wrench J3814
RATCHET TYPE 5-7/16 INCH OVERALL LENGTH 7/16 SMALLER END SIZE - FRACTIONAL .4375 SMALLER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 12 POINT(S) PROTO. BRAND SMALLER END SIZE - DECIMAL - UOM IN
  • RATCHET TYPE
  • 5-7/16 INCH OVERALL LENGTH
  • 7/16 SMALLER END SIZE - FRACTIONAL
  • .4375 SMALLER END SIZE - DECIMAL
  • 7/16 INCH SMALLER END SIZE
  • 12 POINT(S)
  • PROTO. BRAND
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3814
Product Name Flare Nut Wrench
Type Flare-Nut
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details