Proto® Industrial Tools Combination Wrench J3757T

Description
ALLOY STEEL MATERIAL 9 13/64 INCH OVERALL LENGTH FLARE SMALLER END TYPE OPEN LARGER END TYPE 14.7 SMALLER END SIZE IN MM 19.1 LARGER END SIZE IN MM 37/64 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .578 SMALLER END SIZE - DECIMAL .75 LARGER END SIZE - DECIMAL 37/64 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 1/2 INCH X 17/32 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 30 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.49 LB TYPE ANGLE HEAD DIMENSION 1 37/64 INCH FLARE END DIAMETER X 1 15/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
ALLOY STEEL MATERIAL 9 13/64 INCH OVERALL LENGTH FLARE SMALLER END TYPE OPEN LARGER END TYPE 14.7 SMALLER END SIZE IN MM 19.1 LARGER END SIZE IN MM 37/64 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .578 SMALLER END SIZE - DECIMAL .75 LARGER END SIZE - DECIMAL 37/64 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 1/2 INCH X 17/32 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 30 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.49 LB TYPE ANGLE HEAD DIMENSION 1 37/64 INCH FLARE END DIAMETER X 1 15/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J3757T - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J3757T
Combination Wrench J3757T
ALLOY STEEL MATERIAL 9 13/64 INCH OVERALL LENGTH FLARE SMALLER END TYPE OPEN LARGER END TYPE 14.7 SMALLER END SIZE IN MM 19.1 LARGER END SIZE IN MM 37/64 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .578 SMALLER END SIZE - DECIMAL .75 LARGER END SIZE - DECIMAL 37/64 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 1/2 INCH X 17/32 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 30 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.49 LB TYPE ANGLE HEAD DIMENSION 1 37/64 INCH FLARE END DIAMETER X 1 15/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • ALLOY STEEL MATERIAL
  • 9 13/64 INCH OVERALL LENGTH
  • FLARE SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 14.7 SMALLER END SIZE IN MM
  • 19.1 LARGER END SIZE IN MM
  • 37/64 SMALLER END SIZE - FRACTIONAL
  • 3/4 LARGER END SIZE - FRACTIONAL
  • .578 SMALLER END SIZE - DECIMAL
  • .75 LARGER END SIZE - DECIMAL
  • 37/64 INCH SMALLER END SIZE
  • 3/4 INCH LARGER END SIZE
  • 1/2 INCH X 17/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG X 30 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • WEIGHT 0.49 LB
  • TYPE ANGLE
  • HEAD DIMENSION 1 37/64 INCH FLARE END DIAMETER X 1 15/64 INCH OPEN END WIDTH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3757T
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details