Proto® Industrial Tools Combination Wrench J3757

Description
9-3/16 INCH OVERALL LENGTH FLARE SMALLER END TYPE OPEN LARGER END TYPE 3/4 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL .75 LARGER END SIZE - DECIMAL 3/4 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
9-3/16 INCH OVERALL LENGTH FLARE SMALLER END TYPE OPEN LARGER END TYPE 3/4 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL .75 LARGER END SIZE - DECIMAL 3/4 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J3757 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J3757
Combination Wrench J3757
9-3/16 INCH OVERALL LENGTH FLARE SMALLER END TYPE OPEN LARGER END TYPE 3/4 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL .75 LARGER END SIZE - DECIMAL 3/4 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • 9-3/16 INCH OVERALL LENGTH
  • FLARE SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 3/4 SMALLER END SIZE - FRACTIONAL
  • 3/4 LARGER END SIZE - FRACTIONAL
  • .75 SMALLER END SIZE - DECIMAL
  • .75 LARGER END SIZE - DECIMAL
  • 3/4 INCH SMALLER END SIZE
  • 3/4 INCH LARGER END SIZE
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3757
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details