Proto® Industrial Tools Combination Wrench J3756T

Description
ALLOY STEEL MATERIAL 8 11/16 INCH OVERALL LENGTH FLARE SMALLER END TYPE OPEN LARGER END TYPE 14.7 SMALLER END SIZE IN MM 17.5 LARGER END SIZE IN MM 37/64 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .578 SMALLER END SIZE - DECIMAL .688 LARGER END SIZE - DECIMAL 37/64 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 1/2 INCH X 17/32 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 30 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.44 LB TYPE ANGLE HEAD DIMENSION 1 15/32 INCH FLARE END DIAMETER X 1 13/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
ALLOY STEEL MATERIAL 8 11/16 INCH OVERALL LENGTH FLARE SMALLER END TYPE OPEN LARGER END TYPE 14.7 SMALLER END SIZE IN MM 17.5 LARGER END SIZE IN MM 37/64 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .578 SMALLER END SIZE - DECIMAL .688 LARGER END SIZE - DECIMAL 37/64 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 1/2 INCH X 17/32 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 30 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.44 LB TYPE ANGLE HEAD DIMENSION 1 15/32 INCH FLARE END DIAMETER X 1 13/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J3756T - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J3756T
Combination Wrench J3756T
ALLOY STEEL MATERIAL 8 11/16 INCH OVERALL LENGTH FLARE SMALLER END TYPE OPEN LARGER END TYPE 14.7 SMALLER END SIZE IN MM 17.5 LARGER END SIZE IN MM 37/64 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .578 SMALLER END SIZE - DECIMAL .688 LARGER END SIZE - DECIMAL 37/64 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 1/2 INCH X 17/32 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 30 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.44 LB TYPE ANGLE HEAD DIMENSION 1 15/32 INCH FLARE END DIAMETER X 1 13/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • ALLOY STEEL MATERIAL
  • 8 11/16 INCH OVERALL LENGTH
  • FLARE SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 14.7 SMALLER END SIZE IN MM
  • 17.5 LARGER END SIZE IN MM
  • 37/64 SMALLER END SIZE - FRACTIONAL
  • 11/16 LARGER END SIZE - FRACTIONAL
  • .578 SMALLER END SIZE - DECIMAL
  • .688 LARGER END SIZE - DECIMAL
  • 37/64 INCH SMALLER END SIZE
  • 11/16 INCH LARGER END SIZE
  • 1/2 INCH X 17/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG X 30 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • WEIGHT 0.44 LB
  • TYPE ANGLE
  • HEAD DIMENSION 1 15/32 INCH FLARE END DIAMETER X 1 13/64 INCH OPEN END WIDTH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3756T
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Quick Release Socket Wrench - Model 50QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details