Proto® Industrial Tools Combination Wrench J3753

Description
ALLOY STEEL MATERIAL 6 7/16 INCH OVERALL LENGTH FLARE SMALLER END TYPE OPEN LARGER END TYPE 9.5 SMALLER END SIZE IN MM 12.7 LARGER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 3/8 INCH X 13/32 INCH HEAD THICKNESS 6 POINT(S) 15 DEG X 30 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.22 LB TYPE ANGLE HEAD DIMENSION 63/64 INCH FLARE END DIAMETER X 1 1/16 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
ALLOY STEEL MATERIAL 6 7/16 INCH OVERALL LENGTH FLARE SMALLER END TYPE OPEN LARGER END TYPE 9.5 SMALLER END SIZE IN MM 12.7 LARGER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 3/8 INCH X 13/32 INCH HEAD THICKNESS 6 POINT(S) 15 DEG X 30 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.22 LB TYPE ANGLE HEAD DIMENSION 63/64 INCH FLARE END DIAMETER X 1 1/16 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J3753 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J3753
Combination Wrench J3753
ALLOY STEEL MATERIAL 6 7/16 INCH OVERALL LENGTH FLARE SMALLER END TYPE OPEN LARGER END TYPE 9.5 SMALLER END SIZE IN MM 12.7 LARGER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 3/8 INCH X 13/32 INCH HEAD THICKNESS 6 POINT(S) 15 DEG X 30 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.22 LB TYPE ANGLE HEAD DIMENSION 63/64 INCH FLARE END DIAMETER X 1 1/16 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • ALLOY STEEL MATERIAL
  • 6 7/16 INCH OVERALL LENGTH
  • FLARE SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 9.5 SMALLER END SIZE IN MM
  • 12.7 LARGER END SIZE IN MM
  • 3/8 SMALLER END SIZE - FRACTIONAL
  • 1/2 LARGER END SIZE - FRACTIONAL
  • .375 SMALLER END SIZE - DECIMAL
  • .5 LARGER END SIZE - DECIMAL
  • 3/8 INCH SMALLER END SIZE
  • 1/2 INCH LARGER END SIZE
  • 3/8 INCH X 13/32 INCH HEAD THICKNESS
  • 6 POINT(S)
  • 15 DEG X 30 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • WEIGHT 0.22 LB
  • TYPE ANGLE
  • HEAD DIMENSION 63/64 INCH FLARE END DIAMETER X 1 1/16 INCH OPEN END WIDTH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3753
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details