Proto® Industrial Tools Flare Nut Wrench J3752T

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 6 1/32 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 3/8 INCH X 13/32 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 HEAD DIMENSION 7/8 INCH W X 29/32 INCH W THROAT DEPTH 33/64 INCH X 23/64 INCH WEIGHT 0.18 LB
Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 6 1/32 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 3/8 INCH X 13/32 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 HEAD DIMENSION 7/8 INCH W X 29/32 INCH W THROAT DEPTH 33/64 INCH X 23/64 INCH WEIGHT 0.18 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flare Nut Wrench - J3752T - Proto® Industrial Tools
New Britain, CT, USA
Flare Nut Wrench
J3752T
Flare Nut Wrench J3752T
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 6 1/32 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 3/8 INCH X 13/32 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 HEAD DIMENSION 7/8 INCH W X 29/32 INCH W THROAT DEPTH 33/64 INCH X 23/64 INCH WEIGHT 0.18 LB
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 6 1/32 INCH OVERALL LENGTH
  • 1/2 SMALLER END SIZE - FRACTIONAL
  • 1/2 LARGER END SIZE - FRACTIONAL
  • 1/2 INCH SMALLER END SIZE
  • 1/2 INCH LARGER END SIZE
  • 3/8 INCH X 13/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.100
  • HEAD DIMENSION 7/8 INCH W X 29/32 INCH W
  • THROAT DEPTH 33/64 INCH X 23/64 INCH
  • WEIGHT 0.18 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3752T
Product Name Flare Nut Wrench
Type Flare-Nut
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Quad Square Distribution Linemans Wrench - 8D4T1 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13.25 inch (337 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details