Proto® Industrial Tools Drive Socket J25122

Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 8 1/2 INCH OVERALL LENGTH 10 1/8 INCH OUTSIDE DIAMETER 2 1/2 INCH DRIVE END SIZE 2 1/2 DRIVE END SIZE - FRACTIONAL 7 5/8 SOCKET END SIZE - FRACTIONAL 7 5/8 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 4 5/16 INCH BOLT CLEARANCE DEPTH 6 INCH WEIGHT 77.98 LB
Datasheet
Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 8 1/2 INCH OVERALL LENGTH 10 1/8 INCH OUTSIDE DIAMETER 2 1/2 INCH DRIVE END SIZE 2 1/2 DRIVE END SIZE - FRACTIONAL 7 5/8 SOCKET END SIZE - FRACTIONAL 7 5/8 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 4 5/16 INCH BOLT CLEARANCE DEPTH 6 INCH WEIGHT 77.98 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J25122 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J25122
Drive Socket J25122
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 8 1/2 INCH OVERALL LENGTH 10 1/8 INCH OUTSIDE DIAMETER 2 1/2 INCH DRIVE END SIZE 2 1/2 DRIVE END SIZE - FRACTIONAL 7 5/8 SOCKET END SIZE - FRACTIONAL 7 5/8 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 4 5/16 INCH BOLT CLEARANCE DEPTH 6 INCH WEIGHT 77.98 LB
  • 6 POINT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 8 1/2 INCH OVERALL LENGTH
  • 10 1/8 INCH OUTSIDE DIAMETER
  • 2 1/2 INCH DRIVE END SIZE
  • 2 1/2 DRIVE END SIZE - FRACTIONAL
  • 7 5/8 SOCKET END SIZE - FRACTIONAL
  • 7 5/8 INCH SOCKET END SIZE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • NUT DEPTH 4 5/16 INCH
  • BOLT CLEARANCE DEPTH 6 INCH
  • WEIGHT 77.98 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J25122
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details