Proto® Industrial Tools Drive Socket J25106

Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 8 INCH OVERALL LENGTH 8 15/16 INCH OUTSIDE DIAMETER 2 1/2 INCH DRIVE END SIZE 2 1/2 DRIVE END SIZE - FRACTIONAL 6 5/8 SOCKET END SIZE - FRACTIONAL 6 5/8 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 4 1/4 INCH BOLT CLEARANCE DEPTH 5 1/2 INCH WEIGHT 63.91 LB
Datasheet
Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 8 INCH OVERALL LENGTH 8 15/16 INCH OUTSIDE DIAMETER 2 1/2 INCH DRIVE END SIZE 2 1/2 DRIVE END SIZE - FRACTIONAL 6 5/8 SOCKET END SIZE - FRACTIONAL 6 5/8 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 4 1/4 INCH BOLT CLEARANCE DEPTH 5 1/2 INCH WEIGHT 63.91 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J25106 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J25106
Drive Socket J25106
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 8 INCH OVERALL LENGTH 8 15/16 INCH OUTSIDE DIAMETER 2 1/2 INCH DRIVE END SIZE 2 1/2 DRIVE END SIZE - FRACTIONAL 6 5/8 SOCKET END SIZE - FRACTIONAL 6 5/8 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 4 1/4 INCH BOLT CLEARANCE DEPTH 5 1/2 INCH WEIGHT 63.91 LB
  • 6 POINT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 8 INCH OVERALL LENGTH
  • 8 15/16 INCH OUTSIDE DIAMETER
  • 2 1/2 INCH DRIVE END SIZE
  • 2 1/2 DRIVE END SIZE - FRACTIONAL
  • 6 5/8 SOCKET END SIZE - FRACTIONAL
  • 6 5/8 INCH SOCKET END SIZE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • NUT DEPTH 4 1/4 INCH
  • BOLT CLEARANCE DEPTH 5 1/2 INCH
  • WEIGHT 63.91 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J25106
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Impact Sockets - 1370914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
1 in. Drive 2 1/2 in. 6-Point Impact Socket - 271640 - Mountz, Inc.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details