Proto® Industrial Tools Drive Socket J25098

Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 7 7/8 INCH OVERALL LENGTH 8 3/8 INCH OUTSIDE DIAMETER 2 1/2 INCH DRIVE END SIZE 2 1/2 DRIVE END SIZE - FRACTIONAL 6 1/8 SOCKET END SIZE - FRACTIONAL 6 1/8 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 3 7/8 INCH BOLT CLEARANCE DEPTH 5 3/8 INCH WEIGHT 56.72 LB
Datasheet
Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 7 7/8 INCH OVERALL LENGTH 8 3/8 INCH OUTSIDE DIAMETER 2 1/2 INCH DRIVE END SIZE 2 1/2 DRIVE END SIZE - FRACTIONAL 6 1/8 SOCKET END SIZE - FRACTIONAL 6 1/8 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 3 7/8 INCH BOLT CLEARANCE DEPTH 5 3/8 INCH WEIGHT 56.72 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J25098 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J25098
Drive Socket J25098
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 7 7/8 INCH OVERALL LENGTH 8 3/8 INCH OUTSIDE DIAMETER 2 1/2 INCH DRIVE END SIZE 2 1/2 DRIVE END SIZE - FRACTIONAL 6 1/8 SOCKET END SIZE - FRACTIONAL 6 1/8 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 3 7/8 INCH BOLT CLEARANCE DEPTH 5 3/8 INCH WEIGHT 56.72 LB
  • 6 POINT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 7 7/8 INCH OVERALL LENGTH
  • 8 3/8 INCH OUTSIDE DIAMETER
  • 2 1/2 INCH DRIVE END SIZE
  • 2 1/2 DRIVE END SIZE - FRACTIONAL
  • 6 1/8 SOCKET END SIZE - FRACTIONAL
  • 6 1/8 INCH SOCKET END SIZE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • NUT DEPTH 3 7/8 INCH
  • BOLT CLEARANCE DEPTH 5 3/8 INCH
  • WEIGHT 56.72 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J25098
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details