Proto® Industrial Tools Drive Socket J25050

Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 5 3/4 INCH OVERALL LENGTH 5 3/16 INCH OUTSIDE DIAMETER 2 1/2 INCH DRIVE END SIZE 2 1/2 DRIVE END SIZE - FRACTIONAL 3 1/8 SOCKET END SIZE - FRACTIONAL 3 1/8 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 2 INCH BOLT CLEARANCE DEPTH 3 1/4 INCH WEIGHT 22.63 LB
Datasheet
Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 5 3/4 INCH OVERALL LENGTH 5 3/16 INCH OUTSIDE DIAMETER 2 1/2 INCH DRIVE END SIZE 2 1/2 DRIVE END SIZE - FRACTIONAL 3 1/8 SOCKET END SIZE - FRACTIONAL 3 1/8 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 2 INCH BOLT CLEARANCE DEPTH 3 1/4 INCH WEIGHT 22.63 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J25050 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J25050
Drive Socket J25050
6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 5 3/4 INCH OVERALL LENGTH 5 3/16 INCH OUTSIDE DIAMETER 2 1/2 INCH DRIVE END SIZE 2 1/2 DRIVE END SIZE - FRACTIONAL 3 1/8 SOCKET END SIZE - FRACTIONAL 3 1/8 INCH SOCKET END SIZE TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 2 INCH BOLT CLEARANCE DEPTH 3 1/4 INCH WEIGHT 22.63 LB
  • 6 POINT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 5 3/4 INCH OVERALL LENGTH
  • 5 3/16 INCH OUTSIDE DIAMETER
  • 2 1/2 INCH DRIVE END SIZE
  • 2 1/2 DRIVE END SIZE - FRACTIONAL
  • 3 1/8 SOCKET END SIZE - FRACTIONAL
  • 3 1/8 INCH SOCKET END SIZE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • NUT DEPTH 2 INCH
  • BOLT CLEARANCE DEPTH 3 1/4 INCH
  • WEIGHT 22.63 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J25050
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
TORX® Socket Size T30
View Details
Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-12-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 12 mm
View Details
Specs
Product Type Individual Socket
View Details