Proto® Industrial Tools Drive Socket J15030L

Description
6 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 5 3/4 INCH OVERALL LENGTH 3 1/4 INCH OUTSIDE DIAMETER 1 1/2 INCH DRIVE END SIZE 1.5 DRIVE END SIZE - DECIMAL 1 1/2 DRIVE END SIZE - FRACTIONAL 38.1 DRIVE END SIZE IN MM 1.875 SOCKET END SIZE - DECIMAL 1 7/8 SOCKET END SIZE - FRACTIONAL 1 7/8 INCH SOCKET END SIZE 47.63 SOCKET END SIZE IN MM SQUARE DRIVE END SHAPE PROTO[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION DEEP SOCKET DEPTH 1 3/16 INCH WEIGHT 8 LB DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 5 3/4 INCH OVERALL LENGTH 3 1/4 INCH OUTSIDE DIAMETER 1 1/2 INCH DRIVE END SIZE 1.5 DRIVE END SIZE - DECIMAL 1 1/2 DRIVE END SIZE - FRACTIONAL 38.1 DRIVE END SIZE IN MM 1.875 SOCKET END SIZE - DECIMAL 1 7/8 SOCKET END SIZE - FRACTIONAL 1 7/8 INCH SOCKET END SIZE 47.63 SOCKET END SIZE IN MM SQUARE DRIVE END SHAPE PROTO[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION DEEP SOCKET DEPTH 1 3/16 INCH WEIGHT 8 LB DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J15030L - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J15030L
Drive Socket J15030L
6 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 5 3/4 INCH OVERALL LENGTH 3 1/4 INCH OUTSIDE DIAMETER 1 1/2 INCH DRIVE END SIZE 1.5 DRIVE END SIZE - DECIMAL 1 1/2 DRIVE END SIZE - FRACTIONAL 38.1 DRIVE END SIZE IN MM 1.875 SOCKET END SIZE - DECIMAL 1 7/8 SOCKET END SIZE - FRACTIONAL 1 7/8 INCH SOCKET END SIZE 47.63 SOCKET END SIZE IN MM SQUARE DRIVE END SHAPE PROTO[R] BRAND APPLICABLE STANDARD ANSI B107.2 SOCKET DESIGNATION DEEP SOCKET DEPTH 1 3/16 INCH WEIGHT 8 LB DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 5 3/4 INCH OVERALL LENGTH
  • 3 1/4 INCH OUTSIDE DIAMETER
  • 1 1/2 INCH DRIVE END SIZE
  • 1.5 DRIVE END SIZE - DECIMAL
  • 1 1/2 DRIVE END SIZE - FRACTIONAL
  • 38.1 DRIVE END SIZE IN MM
  • 1.875 SOCKET END SIZE - DECIMAL
  • 1 7/8 SOCKET END SIZE - FRACTIONAL
  • 1 7/8 INCH SOCKET END SIZE
  • 47.63 SOCKET END SIZE IN MM
  • SQUARE DRIVE END SHAPE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • SOCKET DESIGNATION DEEP
  • SOCKET DEPTH 1 3/16 INCH
  • WEIGHT 8 LB
  • DRIVE END SIZE - DECIMAL - UOM IN
  • DRIVE END SIZE IN MM - UOM MM
  • SOCKET END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J15030L
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
54a - INHEX sockets - 3450014 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 5
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details