Description
6 POINT TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
3 7/8 INCH OVERALL LENGTH
4 1/16 INCH OUTSIDE DIAMETER
1 INCH DRIVE END SIZE
2 7/8 SOCKET END SIZE - FRACTIONAL
2 7/8 INCH SOCKET END SIZE
TORQUEPLUS[T], PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.2
NUT DEPTH 1 7/8 INCH
BOLT CLEARANCE DEPTH 2 5/64 INCH
WEIGHT 5.95 LB