Proto® Industrial Tools Drive Socket J10024LS

Description
HEAT TREATED ALLOY STEEL MATERIAL 4 INCH OVERALL LENGTH 2 3/8 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 19.05 DRIVE END SIZE IN MM 1 1/2 INCH HEX, 13/16 INCH SQ SOCKET END SIZE SQUARE DRIVE END SHAPE PROTO[R] BRAND SOCKET DESIGNATION DEEP WEIGHT 3.8 LB DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM
Datasheet
Description
HEAT TREATED ALLOY STEEL MATERIAL 4 INCH OVERALL LENGTH 2 3/8 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 19.05 DRIVE END SIZE IN MM 1 1/2 INCH HEX, 13/16 INCH SQ SOCKET END SIZE SQUARE DRIVE END SHAPE PROTO[R] BRAND SOCKET DESIGNATION DEEP WEIGHT 3.8 LB DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J10024LS - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J10024LS
Drive Socket J10024LS
HEAT TREATED ALLOY STEEL MATERIAL 4 INCH OVERALL LENGTH 2 3/8 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 19.05 DRIVE END SIZE IN MM 1 1/2 INCH HEX, 13/16 INCH SQ SOCKET END SIZE SQUARE DRIVE END SHAPE PROTO[R] BRAND SOCKET DESIGNATION DEEP WEIGHT 3.8 LB DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 4 INCH OVERALL LENGTH
  • 2 3/8 INCH OUTSIDE DIAMETER
  • 3/4 INCH DRIVE END SIZE
  • .75 DRIVE END SIZE - DECIMAL
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 19.05 DRIVE END SIZE IN MM
  • 1 1/2 INCH HEX, 13/16 INCH SQ SOCKET END SIZE
  • SQUARE DRIVE END SHAPE
  • PROTO[R] BRAND
  • SOCKET DESIGNATION DEEP
  • WEIGHT 3.8 LB
  • DRIVE END SIZE - DECIMAL - UOM IN
  • DRIVE END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J10024LS
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Impact Sockets - 1370942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Sockets, Handles - 1742-652216HEXL-ND - DigiKey
Specs
Product Type Socket Set (Sockets Only); Socket
Metric Size 10 to 21 mm
Type Hex Bit; Hex
View Details
1/2
Specs
Product Type Individual Socket
View Details