Proto® Industrial Tools Drive Socket J10021L

Description
6-POINT TYPE ALLOY STEEL MATERIAL 3-3/4 INCH OVERALL LENGTH 2-1/8 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1.3125 SOCKET END SIZE - DECIMAL 1-5/16 SOCKET END SIZE - FRACTIONAL 1-5/16 INCH SOCKET END SIZE APPLICABLE STANDARD ANSI B107.2, FEDERAL GGG-W-660A DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet
Description
6-POINT TYPE ALLOY STEEL MATERIAL 3-3/4 INCH OVERALL LENGTH 2-1/8 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1.3125 SOCKET END SIZE - DECIMAL 1-5/16 SOCKET END SIZE - FRACTIONAL 1-5/16 INCH SOCKET END SIZE APPLICABLE STANDARD ANSI B107.2, FEDERAL GGG-W-660A DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J10021L - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J10021L
Drive Socket J10021L
6-POINT TYPE ALLOY STEEL MATERIAL 3-3/4 INCH OVERALL LENGTH 2-1/8 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1.3125 SOCKET END SIZE - DECIMAL 1-5/16 SOCKET END SIZE - FRACTIONAL 1-5/16 INCH SOCKET END SIZE APPLICABLE STANDARD ANSI B107.2, FEDERAL GGG-W-660A DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
  • 6-POINT TYPE
  • ALLOY STEEL MATERIAL
  • 3-3/4 INCH OVERALL LENGTH
  • 2-1/8 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 1 DRIVE END SIZE - DECIMAL
  • 1.3125 SOCKET END SIZE - DECIMAL
  • 1-5/16 SOCKET END SIZE - FRACTIONAL
  • 1-5/16 INCH SOCKET END SIZE
  • APPLICABLE STANDARD ANSI B107.2, FEDERAL GGG-W-660A
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J10021L
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
TORX® Socket Size T25
View Details
Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
1/4 in. Drive 11/32 in. 6-Point Non-Magnetic Power Socket - 120259 - Mountz, Inc.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.3438 inch
View Details