Proto® Industrial Tools Socket Wrench Adapter J10005

Description
#5 DRIVE END SIZE MALE DRIVE END STYLE 1 SOCKET END SIZE - DECIMAL 1 SOCKET END SIZE - FRACTIONAL 1 INCH SOCKET END SIZE FEMALE SOCKET END STYLE SPLINE DRIVE END SHAPE PROTO. BRAND PACKAGING QUANTITY 6 PIECES PER PACK SOCKET END SIZE - DECIMAL - UOM IN
Datasheet
Description
#5 DRIVE END SIZE MALE DRIVE END STYLE 1 SOCKET END SIZE - DECIMAL 1 SOCKET END SIZE - FRACTIONAL 1 INCH SOCKET END SIZE FEMALE SOCKET END STYLE SPLINE DRIVE END SHAPE PROTO. BRAND PACKAGING QUANTITY 6 PIECES PER PACK SOCKET END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Wrench Adapter - J10005 - Proto® Industrial Tools
New Britain, CT, USA
Socket Wrench Adapter
J10005
Socket Wrench Adapter J10005
#5 DRIVE END SIZE MALE DRIVE END STYLE 1 SOCKET END SIZE - DECIMAL 1 SOCKET END SIZE - FRACTIONAL 1 INCH SOCKET END SIZE FEMALE SOCKET END STYLE SPLINE DRIVE END SHAPE PROTO. BRAND PACKAGING QUANTITY 6 PIECES PER PACK SOCKET END SIZE - DECIMAL - UOM IN
  • #5 DRIVE END SIZE
  • MALE DRIVE END STYLE
  • 1 SOCKET END SIZE - DECIMAL
  • 1 SOCKET END SIZE - FRACTIONAL
  • 1 INCH SOCKET END SIZE
  • FEMALE SOCKET END STYLE
  • SPLINE DRIVE END SHAPE
  • PROTO. BRAND
  • PACKAGING QUANTITY 6 PIECES PER PACK
  • SOCKET END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J10005
Product Name Socket Wrench Adapter
Product Type Socket Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-14-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 14 mm
View Details