Proto® Industrial Tools Drive Socket J09942

Description
6 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 4 5/8 INCH OVERALL LENGTH 4 INCH OUTSIDE DIAMETER #5 DRIVE END SIZE 2.625 SOCKET END SIZE - DECIMAL 2 5/8 SOCKET END SIZE - FRACTIONAL 2 5/8 INCH SOCKET END SIZE 66.68 SOCKET END SIZE IN MM SPLINE DRIVE END SHAPE PROTO[R] BRAND APPLICABLE STANDARD ANSI B107.4 SOCKET DESIGNATION STANDARD SOCKET DEPTH 1 5/8 INCH WEIGHT 7.1 LB SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 4 5/8 INCH OVERALL LENGTH 4 INCH OUTSIDE DIAMETER #5 DRIVE END SIZE 2.625 SOCKET END SIZE - DECIMAL 2 5/8 SOCKET END SIZE - FRACTIONAL 2 5/8 INCH SOCKET END SIZE 66.68 SOCKET END SIZE IN MM SPLINE DRIVE END SHAPE PROTO[R] BRAND APPLICABLE STANDARD ANSI B107.4 SOCKET DESIGNATION STANDARD SOCKET DEPTH 1 5/8 INCH WEIGHT 7.1 LB SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J09942 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J09942
Drive Socket J09942
6 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 4 5/8 INCH OVERALL LENGTH 4 INCH OUTSIDE DIAMETER #5 DRIVE END SIZE 2.625 SOCKET END SIZE - DECIMAL 2 5/8 SOCKET END SIZE - FRACTIONAL 2 5/8 INCH SOCKET END SIZE 66.68 SOCKET END SIZE IN MM SPLINE DRIVE END SHAPE PROTO[R] BRAND APPLICABLE STANDARD ANSI B107.4 SOCKET DESIGNATION STANDARD SOCKET DEPTH 1 5/8 INCH WEIGHT 7.1 LB SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 4 5/8 INCH OVERALL LENGTH
  • 4 INCH OUTSIDE DIAMETER
  • #5 DRIVE END SIZE
  • 2.625 SOCKET END SIZE - DECIMAL
  • 2 5/8 SOCKET END SIZE - FRACTIONAL
  • 2 5/8 INCH SOCKET END SIZE
  • 66.68 SOCKET END SIZE IN MM
  • SPLINE DRIVE END SHAPE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ANSI B107.4
  • SOCKET DESIGNATION STANDARD
  • SOCKET DEPTH 1 5/8 INCH
  • WEIGHT 7.1 LB
  • SOCKET END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J09942
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
1/2
Specs
Product Type Individual Socket
View Details
54a - INHEX sockets - 3450016 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 5
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details