Description
12 POINT TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
1 15/16 INCH OVERALL LENGTH
1 5/8 INCH OUTSIDE DIAMETER
3/4 INCH DRIVE END SIZE
3/4 DRIVE END SIZE - FRACTIONAL
11/16 SOCKET END SIZE - FRACTIONAL
11/16 INCH SOCKET END SIZE
TORQUEPLUS[T], PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.2, AS954E S3.8.1
NUT DEPTH 7/16 INCH
BOLT CLEARANCE DEPTH 5/8 INCH
WEIGHT 0.75 LB