Proto® Industrial Tools Drive Socket GW-1606

Description
6 POINT TYPE 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 6.35 DRIVE END SIZE IN MM .1875 SOCKET END SIZE - DECIMAL 3/16 SOCKET END SIZE - FRACTIONAL 3/16 INCH SOCKET END SIZE 4.7625 SOCKET END SIZE IN MM BLACKHAWK[T] BRAND DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6 POINT TYPE 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 6.35 DRIVE END SIZE IN MM .1875 SOCKET END SIZE - DECIMAL 3/16 SOCKET END SIZE - FRACTIONAL 3/16 INCH SOCKET END SIZE 4.7625 SOCKET END SIZE IN MM BLACKHAWK[T] BRAND DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - GW-1606 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
GW-1606
Drive Socket GW-1606
6 POINT TYPE 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 6.35 DRIVE END SIZE IN MM .1875 SOCKET END SIZE - DECIMAL 3/16 SOCKET END SIZE - FRACTIONAL 3/16 INCH SOCKET END SIZE 4.7625 SOCKET END SIZE IN MM BLACKHAWK[T] BRAND DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • 1/4 INCH DRIVE END SIZE
  • .25 DRIVE END SIZE - DECIMAL
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 6.35 DRIVE END SIZE IN MM
  • .1875 SOCKET END SIZE - DECIMAL
  • 3/16 SOCKET END SIZE - FRACTIONAL
  • 3/16 INCH SOCKET END SIZE
  • 4.7625 SOCKET END SIZE IN MM
  • BLACKHAWK[T] BRAND
  • DRIVE END SIZE - DECIMAL - UOM IN
  • DRIVE END SIZE IN MM - UOM MM
  • SOCKET END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number GW-1606
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1923795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 49-66-4469 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8750 inch
View Details
44PZ - Screwdriver sockets - 1300002 - Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 5
View Details