Proto® Industrial Tools Drive Socket GW-1510

Description
6 POINT TYPE 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 6.35 DRIVE END SIZE IN MM .3125 SOCKET END SIZE - DECIMAL 5/16 SOCKET END SIZE - FRACTIONAL 5/16 INCH SOCKET END SIZE 7.9375 SOCKET END SIZE IN MM BLACKHAWK[T] BRAND SOCKET DESIGNATION DEEP DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6 POINT TYPE 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 6.35 DRIVE END SIZE IN MM .3125 SOCKET END SIZE - DECIMAL 5/16 SOCKET END SIZE - FRACTIONAL 5/16 INCH SOCKET END SIZE 7.9375 SOCKET END SIZE IN MM BLACKHAWK[T] BRAND SOCKET DESIGNATION DEEP DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - GW-1510 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
GW-1510
Drive Socket GW-1510
6 POINT TYPE 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 6.35 DRIVE END SIZE IN MM .3125 SOCKET END SIZE - DECIMAL 5/16 SOCKET END SIZE - FRACTIONAL 5/16 INCH SOCKET END SIZE 7.9375 SOCKET END SIZE IN MM BLACKHAWK[T] BRAND SOCKET DESIGNATION DEEP DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • 1/4 INCH DRIVE END SIZE
  • .25 DRIVE END SIZE - DECIMAL
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 6.35 DRIVE END SIZE IN MM
  • .3125 SOCKET END SIZE - DECIMAL
  • 5/16 SOCKET END SIZE - FRACTIONAL
  • 5/16 INCH SOCKET END SIZE
  • 7.9375 SOCKET END SIZE IN MM
  • BLACKHAWK[T] BRAND
  • SOCKET DESIGNATION DEEP
  • DRIVE END SIZE - DECIMAL - UOM IN
  • DRIVE END SIZE IN MM - UOM MM
  • SOCKET END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number GW-1510
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1883032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
1/2
Specs
Product Type Individual Socket
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details