FT-J.210AVSE -- DRIVE EXTENSION
Proto® Industrial Tools
DRIVE EXTENSION
FT-J.210AVSE
Description
3/8 INCH SIZE
5 29/32 INCH OVERALL LENGTH
5 29/32 OVERALL LENGTH - FRACTIONAL
3/8 SIZE - FRACTIONAL
FACOM[R] BRAND
INSULATION MATERIAL PLASTIC
INSULATION VOLTAGE 1000 VAC/1500 VDC
WEIGHT 0.33 LB
Description
3/8 INCH SIZE
5 29/32 INCH OVERALL LENGTH
5 29/32 OVERALL LENGTH - FRACTIONAL
3/8 SIZE - FRACTIONAL
FACOM[R] BRAND
INSULATION MATERIAL PLASTIC
INSULATION VOLTAGE 1000 VAC/1500 VDC
WEIGHT 0.33 LB
Datasheet
Suppliers
3/8 INCH SIZE
5 29/32 INCH OVERALL LENGTH
5 29/32 OVERALL LENGTH - FRACTIONAL
3/8 SIZE - FRACTIONAL
FACOM[R] BRAND
INSULATION MATERIAL PLASTIC
INSULATION VOLTAGE 1000 VAC/1500 VDC
WEIGHT 0.33 LB
- 3/8 INCH SIZE
- 5 29/32 INCH OVERALL LENGTH
- 5 29/32 OVERALL LENGTH - FRACTIONAL
- 3/8 SIZE - FRACTIONAL
- FACOM[R] BRAND
- INSULATION MATERIAL PLASTIC
- INSULATION VOLTAGE 1000 VAC/1500 VDC
- WEIGHT 0.33 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
FT-J.210AVSE |
|
Product Name
|
DRIVE EXTENSION |
|
Product Type
|
Socket Extension
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
# of Pieces
7
View Details
Product Type
Individual Socket
SAE or Metric
SAE Only
# of Pieces
10
View Details