Proto® Industrial Tools Drive Socket FM-S.9AVSE

Description
12 POINT TYPE PLASTIC INSULATION MATERIAL 3 5/32 INCH OVERALL LENGTH 55/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 9 MM SOCKET END SIZE 9 SOCKET END SIZE IN MM FACOM[R] BRAND BOLT CLEARANCE DEPTH 2 1/16 INCH INSULATION VOLTAGE 1000 VAC/1500 VDC WEIGHT 0.15 LB
Datasheet
Description
12 POINT TYPE PLASTIC INSULATION MATERIAL 3 5/32 INCH OVERALL LENGTH 55/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 9 MM SOCKET END SIZE 9 SOCKET END SIZE IN MM FACOM[R] BRAND BOLT CLEARANCE DEPTH 2 1/16 INCH INSULATION VOLTAGE 1000 VAC/1500 VDC WEIGHT 0.15 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - FM-S.9AVSE - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
FM-S.9AVSE
Drive Socket FM-S.9AVSE
12 POINT TYPE PLASTIC INSULATION MATERIAL 3 5/32 INCH OVERALL LENGTH 55/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 9 MM SOCKET END SIZE 9 SOCKET END SIZE IN MM FACOM[R] BRAND BOLT CLEARANCE DEPTH 2 1/16 INCH INSULATION VOLTAGE 1000 VAC/1500 VDC WEIGHT 0.15 LB
  • 12 POINT TYPE
  • PLASTIC INSULATION MATERIAL
  • 3 5/32 INCH OVERALL LENGTH
  • 55/64 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 9 MM SOCKET END SIZE
  • 9 SOCKET END SIZE IN MM
  • FACOM[R] BRAND
  • BOLT CLEARANCE DEPTH 2 1/16 INCH
  • INSULATION VOLTAGE 1000 VAC/1500 VDC
  • WEIGHT 0.15 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number FM-S.9AVSE
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details