12 POINT TYPE
PLASTIC INSULATION MATERIAL
1 13/16 INCH OVERALL LENGTH
1 9/64 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
18 MM SOCKET END SIZE
18 SOCKET END SIZE IN MM
FACOM[R] BRAND
INSULATION VOLTAGE 1000 VAC/1500 VDC
WEIGHT 0.16 LB
Proto® Industrial Tools
Done
Datasheet
Description
12 POINT TYPE
PLASTIC INSULATION MATERIAL
1 13/16 INCH OVERALL LENGTH
1 9/64 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
18 MM SOCKET END SIZE
18 SOCKET END SIZE IN MM
FACOM[R] BRAND
INSULATION VOLTAGE 1000 VAC/1500 VDC
WEIGHT 0.16 LB
12 POINT TYPE
PLASTIC INSULATION MATERIAL
1 13/16 INCH OVERALL LENGTH
1 9/64 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
18 MM SOCKET END SIZE
18 SOCKET END SIZE IN MM
FACOM[R] BRAND
INSULATION VOLTAGE 1000 VAC/1500 VDC
WEIGHT 0.16 LB