E117264 -- UNIVERSAL JOINT DRIVE EXTENSION
Proto® Industrial Tools
UNIVERSAL JOINT DRIVE EXTENSION
E117264
Description
1/2 INCH SIZE
FULL POLISH FINISH
1 19/32 INCH OVERALL LENGTH
1 19/32 OVERALL LENGTH - FRACTIONAL
1/2 SIZE - FRACTIONAL
WEIGHT 0.31 LB
Description
1/2 INCH SIZE
FULL POLISH FINISH
1 19/32 INCH OVERALL LENGTH
1 19/32 OVERALL LENGTH - FRACTIONAL
1/2 SIZE - FRACTIONAL
WEIGHT 0.31 LB
Datasheet
Suppliers
UNIVERSAL JOINT DRIVE EXTENSION
E117264
1/2 INCH SIZE
FULL POLISH FINISH
1 19/32 INCH OVERALL LENGTH
1 19/32 OVERALL LENGTH - FRACTIONAL
1/2 SIZE - FRACTIONAL
WEIGHT 0.31 LB
- 1/2 INCH SIZE
- FULL POLISH FINISH
- 1 19/32 INCH OVERALL LENGTH
- 1 19/32 OVERALL LENGTH - FRACTIONAL
- 1/2 SIZE - FRACTIONAL
- WEIGHT 0.31 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
E117264 |
|
Product Name
|
UNIVERSAL JOINT DRIVE EXTENSION |
|
Product Type
|
Flexible Extension
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
SAE or Metric
Metric Only
Product Features
Hexagon
View Details
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
Type
Hex Bit
View Details
Product Type
Socket Set (With Bits)
Product Features
Impact Socket
View Details
Product Type
Individual Socket
SAE or Metric
Metric Only
Metric Size
8 mm
View Details