Proto® Industrial Tools Drive Socket E117072

Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 39/64 INCH OVERALL LENGTH 1 9/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 30 MM SOCKET END SIZE 30 SOCKET END SIZE IN MM NUT DEPTH 25/32 INCH BOLT CLEARANCE DEPTH 25/32 INCH WEIGHT 0.63 LB
Datasheet
Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 39/64 INCH OVERALL LENGTH 1 9/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 30 MM SOCKET END SIZE 30 SOCKET END SIZE IN MM NUT DEPTH 25/32 INCH BOLT CLEARANCE DEPTH 25/32 INCH WEIGHT 0.63 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E117072 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E117072
Drive Socket E117072
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 39/64 INCH OVERALL LENGTH 1 9/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 30 MM SOCKET END SIZE 30 SOCKET END SIZE IN MM NUT DEPTH 25/32 INCH BOLT CLEARANCE DEPTH 25/32 INCH WEIGHT 0.63 LB
  • 12 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 1 39/64 INCH OVERALL LENGTH
  • 1 9/16 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 30 MM SOCKET END SIZE
  • 30 SOCKET END SIZE IN MM
  • NUT DEPTH 25/32 INCH
  • BOLT CLEARANCE DEPTH 25/32 INCH
  • WEIGHT 0.63 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E117072
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
Type Square Drive
View Details
Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-17-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 17 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details