12 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
1 39/64 INCH OVERALL LENGTH
1 21/64 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
26 MM SOCKET END SIZE
26 SOCKET END SIZE IN MM
NUT DEPTH 25/32 INCH
BOLT CLEARANCE DEPTH 25/32 INCH
WEIGHT 0.33 LB
Proto® Industrial Tools
Done
Datasheet
Description
12 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
1 39/64 INCH OVERALL LENGTH
1 21/64 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
26 MM SOCKET END SIZE
26 SOCKET END SIZE IN MM
NUT DEPTH 25/32 INCH
BOLT CLEARANCE DEPTH 25/32 INCH
WEIGHT 0.33 LB
12 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
1 39/64 INCH OVERALL LENGTH
1 21/64 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
26 MM SOCKET END SIZE
26 SOCKET END SIZE IN MM
NUT DEPTH 25/32 INCH
BOLT CLEARANCE DEPTH 25/32 INCH
WEIGHT 0.33 LB