Proto® Industrial Tools Drive Socket E117063

Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 1/2 INCH OVERALL LENGTH 1 1/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 20 MM SOCKET END SIZE 20 SOCKET END SIZE IN MM NUT DEPTH 11/16 INCH BOLT CLEARANCE DEPTH 11/16 INCH WEIGHT 0.22 LB
Datasheet
Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 1/2 INCH OVERALL LENGTH 1 1/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 20 MM SOCKET END SIZE 20 SOCKET END SIZE IN MM NUT DEPTH 11/16 INCH BOLT CLEARANCE DEPTH 11/16 INCH WEIGHT 0.22 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E117063 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E117063
Drive Socket E117063
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 1/2 INCH OVERALL LENGTH 1 1/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 20 MM SOCKET END SIZE 20 SOCKET END SIZE IN MM NUT DEPTH 11/16 INCH BOLT CLEARANCE DEPTH 11/16 INCH WEIGHT 0.22 LB
  • 12 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 1 1/2 INCH OVERALL LENGTH
  • 1 1/16 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 20 MM SOCKET END SIZE
  • 20 SOCKET END SIZE IN MM
  • NUT DEPTH 11/16 INCH
  • BOLT CLEARANCE DEPTH 11/16 INCH
  • WEIGHT 0.22 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E117063
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
DRIVE SOCKET - LPHTSOC12128PT - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.5000 inch
View Details
Drive Socket - 65613 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.3438 inch
Number of Points 6
View Details
2 suppliers
7/16" 3/8" Drive 6pt Deep Socket - DW2285 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Size 3/8"
View Details