Proto® Industrial Tools HEX KEY E113950

Description
L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 3 1/32 INCH DRIVE ARM LENGTH 5/64 INCH HEX SIZE 5/64 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 45/64 INCH WEIGHT 0.01 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 3 1/32 INCH DRIVE ARM LENGTH 5/64 INCH HEX SIZE 5/64 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 45/64 INCH WEIGHT 0.01 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E113950 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E113950
HEX KEY E113950
L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 3 1/32 INCH DRIVE ARM LENGTH 5/64 INCH HEX SIZE 5/64 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 45/64 INCH WEIGHT 0.01 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • L-LONG ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 1/32 INCH DRIVE ARM LENGTH
  • 5/64 INCH HEX SIZE
  • 5/64 HEX SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 45/64 INCH
  • WEIGHT 0.01 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113950
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details