Proto® Industrial Tools HEX KEY E113933

Description
L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 3 21/32 INCH DRIVE ARM LENGTH 3 MM HEX SIZE 3 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 29/32 INCH WEIGHT 0.03 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 3 21/32 INCH DRIVE ARM LENGTH 3 MM HEX SIZE 3 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 29/32 INCH WEIGHT 0.03 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E113933 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E113933
HEX KEY E113933
L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 3 21/32 INCH DRIVE ARM LENGTH 3 MM HEX SIZE 3 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 29/32 INCH WEIGHT 0.03 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • L-LONG ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 21/32 INCH DRIVE ARM LENGTH
  • 3 MM HEX SIZE
  • 3 HEX SIZE IN MM
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 29/32 INCH
  • WEIGHT 0.03 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113933
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Double Square Distribution Linemans Wrench - 87901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details