Proto® Industrial Tools HEX KEY E113915

Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 2 19/32 INCH DRIVE ARM LENGTH 3 MM HEX SIZE 3 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 29/32 INCH WEIGHT 0.03 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 2 19/32 INCH DRIVE ARM LENGTH 3 MM HEX SIZE 3 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 29/32 INCH WEIGHT 0.03 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E113915 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E113915
HEX KEY E113915
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 2 19/32 INCH DRIVE ARM LENGTH 3 MM HEX SIZE 3 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 29/32 INCH WEIGHT 0.03 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • STANDARD ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2 19/32 INCH DRIVE ARM LENGTH
  • 3 MM HEX SIZE
  • 3 HEX SIZE IN MM
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 29/32 INCH
  • WEIGHT 0.03 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113915
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
4-in-1 Ratcheting Box Wrench - 8C - Lowell Corporation
Specs
Type Box; Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 15 inch (381 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details