Proto® Industrial Tools Drive Socket E113807

Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 33/64 INCH OVERALL LENGTH 2 13/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 41 MM SOCKET END SIZE 41 SOCKET END SIZE IN MM NUT DEPTH 1 3/16 INCH WEIGHT 1.06 LB
Datasheet
Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 33/64 INCH OVERALL LENGTH 2 13/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 41 MM SOCKET END SIZE 41 SOCKET END SIZE IN MM NUT DEPTH 1 3/16 INCH WEIGHT 1.06 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E113807 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E113807
Drive Socket E113807
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 33/64 INCH OVERALL LENGTH 2 13/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 41 MM SOCKET END SIZE 41 SOCKET END SIZE IN MM NUT DEPTH 1 3/16 INCH WEIGHT 1.06 LB
  • 6 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 2 33/64 INCH OVERALL LENGTH
  • 2 13/64 INCH OUTSIDE DIAMETER
  • 3/4 INCH DRIVE END SIZE
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 41 MM SOCKET END SIZE
  • 41 SOCKET END SIZE IN MM
  • NUT DEPTH 1 3/16 INCH
  • WEIGHT 1.06 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E113807
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1923756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
DRIVE SOCKET - LPHTSOC1212 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.5000 inch
View Details