Proto® Industrial Tools Drive Socket E113767

Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 61/64 INCH OVERALL LENGTH 49/64 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 9/16 SOCKET END SIZE - FRACTIONAL 9/16 INCH SOCKET END SIZE SOCKET DESIGNATION DEEP NUT DEPTH 3/4 INCH WEIGHT 0.11 LB
Datasheet
Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 61/64 INCH OVERALL LENGTH 49/64 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 9/16 SOCKET END SIZE - FRACTIONAL 9/16 INCH SOCKET END SIZE SOCKET DESIGNATION DEEP NUT DEPTH 3/4 INCH WEIGHT 0.11 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E113767 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E113767
Drive Socket E113767
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 1 61/64 INCH OVERALL LENGTH 49/64 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 9/16 SOCKET END SIZE - FRACTIONAL 9/16 INCH SOCKET END SIZE SOCKET DESIGNATION DEEP NUT DEPTH 3/4 INCH WEIGHT 0.11 LB
  • 12 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 1 61/64 INCH OVERALL LENGTH
  • 49/64 INCH OUTSIDE DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 9/16 SOCKET END SIZE - FRACTIONAL
  • 9/16 INCH SOCKET END SIZE
  • SOCKET DESIGNATION DEEP
  • NUT DEPTH 3/4 INCH
  • WEIGHT 0.11 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E113767
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Bit
View Details
Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets for Theft Prevention Nuts - SKW-12 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 24 mm
View Details
Specs
Product Type Individual Socket
View Details