Proto® Industrial Tools RATCHET WRENCH E113708

Description
QUICK RELEASE, PEAR HEAD TYPE FULL POLISH FINISH 9 27/32 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND HANDLE TYPE BI MATERIAL COMFORT GRIP WITH 72 TOOTH DESIGN WEIGHT 1.21 LB
Datasheet
Description
QUICK RELEASE, PEAR HEAD TYPE FULL POLISH FINISH 9 27/32 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND HANDLE TYPE BI MATERIAL COMFORT GRIP WITH 72 TOOTH DESIGN WEIGHT 1.21 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHET WRENCH - E113708 - Proto® Industrial Tools
New Britain, CT, USA
RATCHET WRENCH
E113708
RATCHET WRENCH E113708
QUICK RELEASE, PEAR HEAD TYPE FULL POLISH FINISH 9 27/32 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND HANDLE TYPE BI MATERIAL COMFORT GRIP WITH 72 TOOTH DESIGN WEIGHT 1.21 LB
  • QUICK RELEASE, PEAR HEAD TYPE
  • FULL POLISH FINISH
  • 9 27/32 INCH OVERALL LENGTH
  • 1/2 INCH DRIVE SIZE
  • 1/2 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • HANDLE TYPE BI MATERIAL COMFORT GRIP
  • WITH 72 TOOTH DESIGN
  • WEIGHT 1.21 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113708
Product Name RATCHET WRENCH
Drive Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details