Proto® Industrial Tools Drive Socket E113499

Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 1 1/2 INCH OVERALL LENGTH 1 11/64 INCH OUTSIDE DIAMETER FORGED PROCESS 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 19 MM SOCKET END SIZE 19 SOCKET END SIZE IN MM PROTO[R] BRAND BOLT CLEARANCE DEPTH 39/64 INCH WEIGHT 0.19 LB
Datasheet
Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 1 1/2 INCH OVERALL LENGTH 1 11/64 INCH OUTSIDE DIAMETER FORGED PROCESS 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 19 MM SOCKET END SIZE 19 SOCKET END SIZE IN MM PROTO[R] BRAND BOLT CLEARANCE DEPTH 39/64 INCH WEIGHT 0.19 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E113499 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E113499
Drive Socket E113499
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 1 1/2 INCH OVERALL LENGTH 1 11/64 INCH OUTSIDE DIAMETER FORGED PROCESS 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 19 MM SOCKET END SIZE 19 SOCKET END SIZE IN MM PROTO[R] BRAND BOLT CLEARANCE DEPTH 39/64 INCH WEIGHT 0.19 LB
  • 6 POINT TYPE
  • MOLYBDENUM STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 1 1/2 INCH OVERALL LENGTH
  • 1 11/64 INCH OUTSIDE DIAMETER
  • FORGED PROCESS
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 19 MM SOCKET END SIZE
  • 19 SOCKET END SIZE IN MM
  • PROTO[R] BRAND
  • BOLT CLEARANCE DEPTH 39/64 INCH
  • WEIGHT 0.19 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E113499
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
Type Square Drive
View Details
Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-5.5-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 5.5 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details