6 POINT TYPE
MOLYBDENUM STEEL MATERIAL
BLACK OXIDE FINISH
2 13/64 INCH OVERALL LENGTH
2 INCH OUTSIDE DIAMETER
FORGED PROCESS
3/4 INCH DRIVE END SIZE
3/4 DRIVE END SIZE - FRACTIONAL
34 MM SOCKET END SIZE
34 SOCKET END SIZE IN MM
PROTO[R] BRAND
BOLT CLEARANCE DEPTH 15/16 INCH
WEIGHT 1.09 LB
Proto® Industrial Tools
Done
Datasheet
Description
6 POINT TYPE
MOLYBDENUM STEEL MATERIAL
BLACK OXIDE FINISH
2 13/64 INCH OVERALL LENGTH
2 INCH OUTSIDE DIAMETER
FORGED PROCESS
3/4 INCH DRIVE END SIZE
3/4 DRIVE END SIZE - FRACTIONAL
34 MM SOCKET END SIZE
34 SOCKET END SIZE IN MM
PROTO[R] BRAND
BOLT CLEARANCE DEPTH 15/16 INCH
WEIGHT 1.09 LB
6 POINT TYPE
MOLYBDENUM STEEL MATERIAL
BLACK OXIDE FINISH
2 13/64 INCH OVERALL LENGTH
2 INCH OUTSIDE DIAMETER
FORGED PROCESS
3/4 INCH DRIVE END SIZE
3/4 DRIVE END SIZE - FRACTIONAL
34 MM SOCKET END SIZE
34 SOCKET END SIZE IN MM
PROTO[R] BRAND
BOLT CLEARANCE DEPTH 15/16 INCH
WEIGHT 1.09 LB