Proto® Industrial Tools Box End Wrench E113329

Description
DOUBLE END TYPE VANADIUM STEEL MATERIAL HIGH CHROME FINISH 12 13/64 INCH OVERALL LENGTH 21 SMALLER END SIZE IN MM 23 LARGER END SIZE IN MM 21 MM SMALLER END SIZE 23 MM LARGER END SIZE 1 7/32 INCH SMALLER END OUTER DIAMETER 1 5/16 INCH LARGER END OUTER DIAMETER FORGED PROCESS ANGLE STYLE 17/32 INCH X 31/64 INCH HEAD THICKNESS WEIGHT 0.76 LB
Datasheet
Description
DOUBLE END TYPE VANADIUM STEEL MATERIAL HIGH CHROME FINISH 12 13/64 INCH OVERALL LENGTH 21 SMALLER END SIZE IN MM 23 LARGER END SIZE IN MM 21 MM SMALLER END SIZE 23 MM LARGER END SIZE 1 7/32 INCH SMALLER END OUTER DIAMETER 1 5/16 INCH LARGER END OUTER DIAMETER FORGED PROCESS ANGLE STYLE 17/32 INCH X 31/64 INCH HEAD THICKNESS WEIGHT 0.76 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - E113329 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
E113329
Box End Wrench E113329
DOUBLE END TYPE VANADIUM STEEL MATERIAL HIGH CHROME FINISH 12 13/64 INCH OVERALL LENGTH 21 SMALLER END SIZE IN MM 23 LARGER END SIZE IN MM 21 MM SMALLER END SIZE 23 MM LARGER END SIZE 1 7/32 INCH SMALLER END OUTER DIAMETER 1 5/16 INCH LARGER END OUTER DIAMETER FORGED PROCESS ANGLE STYLE 17/32 INCH X 31/64 INCH HEAD THICKNESS WEIGHT 0.76 LB
  • DOUBLE END TYPE
  • VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 12 13/64 INCH OVERALL LENGTH
  • 21 SMALLER END SIZE IN MM
  • 23 LARGER END SIZE IN MM
  • 21 MM SMALLER END SIZE
  • 23 MM LARGER END SIZE
  • 1 7/32 INCH SMALLER END OUTER DIAMETER
  • 1 5/16 INCH LARGER END OUTER DIAMETER
  • FORGED PROCESS
  • ANGLE STYLE
  • 17/32 INCH X 31/64 INCH HEAD THICKNESS
  • WEIGHT 0.76 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113329
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Triple Square Distribution Linemans Wrench - 51901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details