Proto® Industrial Tools Box End Wrench E113325

Description
DOUBLE END TYPE VANADIUM STEEL MATERIAL HIGH CHROME FINISH 8 31/32 INCH OVERALL LENGTH 14 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 14 MM SMALLER END SIZE 15 MM LARGER END SIZE 13/16 INCH SMALLER END OUTER DIAMETER 57/64 INCH LARGER END OUTER DIAMETER FORGED PROCESS ANGLE STYLE 25/64 INCH X 3/8 INCH HEAD THICKNESS WEIGHT 0.34 LB
Datasheet
Description
DOUBLE END TYPE VANADIUM STEEL MATERIAL HIGH CHROME FINISH 8 31/32 INCH OVERALL LENGTH 14 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 14 MM SMALLER END SIZE 15 MM LARGER END SIZE 13/16 INCH SMALLER END OUTER DIAMETER 57/64 INCH LARGER END OUTER DIAMETER FORGED PROCESS ANGLE STYLE 25/64 INCH X 3/8 INCH HEAD THICKNESS WEIGHT 0.34 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - E113325 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
E113325
Box End Wrench E113325
DOUBLE END TYPE VANADIUM STEEL MATERIAL HIGH CHROME FINISH 8 31/32 INCH OVERALL LENGTH 14 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 14 MM SMALLER END SIZE 15 MM LARGER END SIZE 13/16 INCH SMALLER END OUTER DIAMETER 57/64 INCH LARGER END OUTER DIAMETER FORGED PROCESS ANGLE STYLE 25/64 INCH X 3/8 INCH HEAD THICKNESS WEIGHT 0.34 LB
  • DOUBLE END TYPE
  • VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 8 31/32 INCH OVERALL LENGTH
  • 14 SMALLER END SIZE IN MM
  • 15 LARGER END SIZE IN MM
  • 14 MM SMALLER END SIZE
  • 15 MM LARGER END SIZE
  • 13/16 INCH SMALLER END OUTER DIAMETER
  • 57/64 INCH LARGER END OUTER DIAMETER
  • FORGED PROCESS
  • ANGLE STYLE
  • 25/64 INCH X 3/8 INCH HEAD THICKNESS
  • WEIGHT 0.34 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113325
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details