Proto® Industrial Tools Box End Wrench E113322

Description
DOUBLE END TYPE VANADIUM STEEL MATERIAL HIGH CHROME FINISH 7 11/64 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 9 MM LARGER END SIZE 17/32 INCH SMALLER END OUTER DIAMETER 39/64 INCH LARGER END OUTER DIAMETER FORGED PROCESS ANGLE STYLE 17/64 INCH X 15/64 INCH HEAD THICKNESS WEIGHT 0.15 LB
Datasheet
Description
DOUBLE END TYPE VANADIUM STEEL MATERIAL HIGH CHROME FINISH 7 11/64 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 9 MM LARGER END SIZE 17/32 INCH SMALLER END OUTER DIAMETER 39/64 INCH LARGER END OUTER DIAMETER FORGED PROCESS ANGLE STYLE 17/64 INCH X 15/64 INCH HEAD THICKNESS WEIGHT 0.15 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - E113322 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
E113322
Box End Wrench E113322
DOUBLE END TYPE VANADIUM STEEL MATERIAL HIGH CHROME FINISH 7 11/64 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 9 MM LARGER END SIZE 17/32 INCH SMALLER END OUTER DIAMETER 39/64 INCH LARGER END OUTER DIAMETER FORGED PROCESS ANGLE STYLE 17/64 INCH X 15/64 INCH HEAD THICKNESS WEIGHT 0.15 LB
  • DOUBLE END TYPE
  • VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 7 11/64 INCH OVERALL LENGTH
  • 8 SMALLER END SIZE IN MM
  • 9 LARGER END SIZE IN MM
  • 8 MM SMALLER END SIZE
  • 9 MM LARGER END SIZE
  • 17/32 INCH SMALLER END OUTER DIAMETER
  • 39/64 INCH LARGER END OUTER DIAMETER
  • FORGED PROCESS
  • ANGLE STYLE
  • 17/64 INCH X 15/64 INCH HEAD THICKNESS
  • WEIGHT 0.15 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113322
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Quick Release Socket Wrench - Model 50QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details