Proto® Industrial Tools Combination Wrench E113315

Description
VANADIUM STEEL MATERIAL CHROME FINISH 5 29/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 7/16 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE FORGED PROCESS 1/4 INCH X 3/16 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.13 LB OFFSET TYPE ANGLE HEAD DIMENSION 1 1/64 INCH W X 11/16 INCH W
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 5 29/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 7/16 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE FORGED PROCESS 1/4 INCH X 3/16 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.13 LB OFFSET TYPE ANGLE HEAD DIMENSION 1 1/64 INCH W X 11/16 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - E113315 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
E113315
Combination Wrench E113315
VANADIUM STEEL MATERIAL CHROME FINISH 5 29/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 7/16 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE FORGED PROCESS 1/4 INCH X 3/16 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.13 LB OFFSET TYPE ANGLE HEAD DIMENSION 1 1/64 INCH W X 11/16 INCH W
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 5 29/32 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 7/16 SMALLER END SIZE - FRACTIONAL
  • 7/16 LARGER END SIZE - FRACTIONAL
  • 7/16 INCH SMALLER END SIZE
  • 7/16 INCH LARGER END SIZE
  • FORGED PROCESS
  • 1/4 INCH X 3/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 13 DEG OFFSET ANGLE
  • WEIGHT 0.13 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 1 1/64 INCH W X 11/16 INCH W
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113315
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
Valve Wheel Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Specialty/Other; Valve Wheel Wrench
Wrench Length 8 to 30 inch (203 to 762 mm)
Wrench Weight 0.2500 to 11 lbs (0.1134 to 4.99 kg)
View Details