Proto® Industrial Tools Combination Wrench E113312

Description
VANADIUM STEEL MATERIAL CHROME FINISH 3 15/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/4 SMALLER END SIZE - FRACTIONAL 1/4 LARGER END SIZE - FRACTIONAL 1/4 INCH SMALLER END SIZE 1/4 INCH LARGER END SIZE FORGED PROCESS 11/64 INCH X 9/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.04 LB OFFSET TYPE ANGLE HEAD DIMENSION 41/64 INCH W X 13/32 INCH W
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 3 15/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/4 SMALLER END SIZE - FRACTIONAL 1/4 LARGER END SIZE - FRACTIONAL 1/4 INCH SMALLER END SIZE 1/4 INCH LARGER END SIZE FORGED PROCESS 11/64 INCH X 9/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.04 LB OFFSET TYPE ANGLE HEAD DIMENSION 41/64 INCH W X 13/32 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - E113312 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
E113312
Combination Wrench E113312
VANADIUM STEEL MATERIAL CHROME FINISH 3 15/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/4 SMALLER END SIZE - FRACTIONAL 1/4 LARGER END SIZE - FRACTIONAL 1/4 INCH SMALLER END SIZE 1/4 INCH LARGER END SIZE FORGED PROCESS 11/64 INCH X 9/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.04 LB OFFSET TYPE ANGLE HEAD DIMENSION 41/64 INCH W X 13/32 INCH W
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 3 15/16 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1/4 SMALLER END SIZE - FRACTIONAL
  • 1/4 LARGER END SIZE - FRACTIONAL
  • 1/4 INCH SMALLER END SIZE
  • 1/4 INCH LARGER END SIZE
  • FORGED PROCESS
  • 11/64 INCH X 9/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 13 DEG OFFSET ANGLE
  • WEIGHT 0.04 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 41/64 INCH W X 13/32 INCH W
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113312
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details